TE Connectivity Connectors, Interconnects Card Edge Connectors Edgeboard Connectors 2214913-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: MULTI-BEAM CE Package: Bulk Card Type: Non Specified - Dual Edge Card Thickness: 0.055" (1.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: MULTI-BEAM CE Package: Bulk Card Type: Non Specified - Dual Edge Card Thickness: 0.055" (1.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: MULTI-BEAM CE Package: Bulk Card Type: Non Specified - Dual Edge Card Thickness: 0.055" (1.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: MULTI-BEAM CE
Package: Bulk
Card Type: Non Specified - Dual Edge
Card Thickness: 0.055" (1.40mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-2214913-1
Electronic Connector 303-2214913-1
Conn Card Edge RCP 26Power/48Signal POS 7.26mm/1mm Press Fit ST Thru-Hole Product overview: 2214913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2214913-1 can be used for catalog matching and distributor lookup.

Conn Card Edge RCP 26Power/48Signal POS 7.26mm/1mm Press Fit ST Thru-Hole Product overview: 2214913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2214913-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 26Pwr+48Sig; Card Edge Connector Type Amp - Te Connectivity - 33AC6170 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pwr+48Sig; Card Edge Connector Type Amp - Te Connectivity
33AC6170
Card Edge Conn, Dual Side, 26Pwr+48Sig; Card Edge Connector Type Amp - Te Connectivity 33AC6170
CARD EDGE CONN, DUAL SIDE, 26PWR+48SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.4mm; No. of Contacts:26 (Power), 48 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26PWR+48SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.4mm; No. of Contacts:26 (Power), 48 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-2214913-1 33AC6170
Product Name Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 26Pwr+48Sig; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers