Body Features Actuator Color : Brown Actuator Force : 100 G [3.52 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On)
Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.1 MM [.24 INCH ] Product Width (MM) : 6.1
Housing Features Process Sealed : No
Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Actuator Color : Brown Actuator Force : 100 G [3.52 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On)
Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.1 MM [.24 INCH ] Product Width (MM) : 6.1
Housing Features Process Sealed : No
Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features Actuator Color : Brown Actuator Force : 100 G [3.52 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On)
Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.1 MM [.24 INCH ] Product Width (MM) : 6.1
Housing Features Process Sealed : No
Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
Actuator Color : Brown
Actuator Force : 100 G [3.52 OZ ]
Actuator Orientation : Top
Actuator Profile : Extended
Product Orientation : Vertical
Configuration Features
Configuration (Pole-Throw) : Single Pole - Single Throw
Number of Actuators : Single
Operating Function : Off (On)
Contact Features
Contact Base Material : Brass
Contact Current Rating (MAMP) : 50
Switch Contact Plating Material : Silver
Dimensions
Product Length : 6.1 MM [.24 INCH ]
Product Width (MM) : 6.1
Housing Features
Process Sealed : No
Product Type Features
Actuator Style : Rectangular Actuator
Actuator Type : Stuffer (Plunger Style)
Illuminated : With
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]