TE Connectivity JUMP ASSEM PV4S, 1.5KV, 300MM 300MM 2213759-1

Description
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM
Request a Quote Datasheet
Description
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM - 2213759-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM
2213759-1
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM 2213759-1
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM

JUMP ASSEM PV4S, 1.5KV, 300MM 300MM

Buy Now
Specialized Cable Assemblies - 17-2213759-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
17-2213759-1-ND
Specialized Cable Assemblies 17-2213759-1-ND
"Cable Photovoltaic Pin Connector to Photovoltaic Socket Connector 1 Line 0.98' (0.30m) 11.81"""

"Cable Photovoltaic Pin Connector to Photovoltaic Socket Connector 1 Line 0.98' (0.30m) 11.81"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2213759-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2213759-1
Cable Assemblies - Specialized Cable Assemblies 2213759-1
CABLE PHOTOVOLT P-SKT 1WR 11.81"

CABLE PHOTOVOLT P-SKT 1WR 11.81"

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2213759-1 17-2213759-1-ND 2213759-1
Product Name JUMP ASSEM PV4S, 1.5KV, 300MM 300MM Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - NEBS-M12G12-KS-0.5-SM12G12 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies - 2344189-2 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers