TE Connectivity Edgeboard Connectors 2212112-1

Description
74 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
74 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A125814-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125814-ND
Edgeboard Connectors A125814-ND
74 Position Female Connector Non Specified - Dual Edge Gold Black

74 Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
2212112-1 - Multi-Beam Ce 2X4 Pwr X 2X4 Signal Amp - Te Connectivity - 41AJ6460 - Newark, An Avnet Company
Chicago, IL, United States
2212112-1 - Multi-Beam Ce 2X4 Pwr X 2X4 Signal Amp - Te Connectivity
41AJ6460
2212112-1 - Multi-Beam Ce 2X4 Pwr X 2X4 Signal Amp - Te Connectivity 41AJ6460
2212112-1 - MULTI-BEAM CE 2X4 PWR X 2X4 SIGNAL

2212112-1 - MULTI-BEAM CE 2X4 PWR X 2X4 SIGNAL

Supplier's Site
Card Edge Conn, Dual Side, 8Pwr+8Sig, Th; Card Edge Connector Type Amp - Te Connectivity - 33AC6169 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8Pwr+8Sig, Th; Card Edge Connector Type Amp - Te Connectivity
33AC6169
Card Edge Conn, Dual Side, 8Pwr+8Sig, Th; Card Edge Connector Type Amp - Te Connectivity 33AC6169
CARD EDGE CONN, DUAL SIDE, 8PWR+8SIG, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 8 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8PWR+8SIG, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 8 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A125814-ND 41AJ6460 33AC6169
Product Name Edgeboard Connectors 2212112-1 - Multi-Beam Ce 2X4 Pwr X 2X4 Signal Amp - Te Connectivity Card Edge Conn, Dual Side, 8Pwr+8Sig, Th; Card Edge Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 962543-2309413-1 - Win Source Electronics
Specs
Mounting Surface Mount, Right Angle
View Details
7 suppliers
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details