TE Connectivity High Speed I/O Cable Assemblies 2205072-2

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205072-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205072-2
High Speed I/O Cable Assemblies 2205072-2
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 12
  • Number of Signal Positions : 12

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.492 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Ribbon Cable - 1232125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1232125
Ribbon Cable 1232125
TE Connectivity 2205072-2 Ribbon Cable

TE Connectivity 2205072-2 Ribbon Cable

Supplier's Site
Ribbon Cable - 1649253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1649253
Ribbon Cable 1649253
TE Connectivity 2205072-2 Ribbon Cable

TE Connectivity 2205072-2 Ribbon Cable

Supplier's Site
Rectangular Cable Assemblies - A123321-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123321-ND
Rectangular Cable Assemblies A123321-ND
"12 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

"12 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205072-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205072-2
Cable Assemblies - Rectangular Cable Assemblies 2205072-2
CABLE ASSEMBLY HEADER WTB 12POS

CABLE ASSEMBLY HEADER WTB 12POS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205072-2 1232125 A123321-ND 2205072-2
Product Name High Speed I/O Cable Assemblies Ribbon Cable Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 4-1474644-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers