TE Connectivity High Speed I/O Cable Assemblies 2205071-3

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205071-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205071-3
High Speed I/O Cable Assemblies 2205071-3
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123319-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123319-ND
Rectangular Cable Assemblies A123319-ND
"10 Position Cable Assembly Rectangular Plug to PCB 0.656' (200.00mm, 7.87"")"

"10 Position Cable Assembly Rectangular Plug to PCB 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Ribbon Cable - 1232127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1232127
Ribbon Cable 1232127
TE Connectivity 2205071-3 Ribbon Cable

TE Connectivity 2205071-3 Ribbon Cable

Supplier's Site
Ribbon Cable - 1649250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1649250
Ribbon Cable 1649250
TE Connectivity 2205071-3 Ribbon Cable

TE Connectivity 2205071-3 Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205071-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205071-3
Cable Assemblies - Rectangular Cable Assemblies 2205071-3
CABLE ASSEMBLY HEADER WTB 10POS

CABLE ASSEMBLY HEADER WTB 10POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205071-3 A123319-ND 1232127 2205071-3
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820335-3 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 2.3 ft (7 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers