TE Connectivity High Speed I/O Cable Assemblies 2205066-2

Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205066-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205066-2
High Speed I/O Cable Assemblies 2205066-2
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Equalized : Yes
  • Wire & Cable Flammability Rating : UL 2651

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.492 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Ribbon Cable - 1232143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1232143
Ribbon Cable 1232143
Micro-Match MOW-MOW 16P

Micro-Match MOW-MOW 16P

Supplier's Site
Ribbon Cable - 1649235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1649235
Ribbon Cable 1649235
Micro-Match MOW-MOW 16P

Micro-Match MOW-MOW 16P

Supplier's Site
Rectangular Cable Assemblies - A123300-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123300-ND
Rectangular Cable Assemblies A123300-ND
"16 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"16 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205066-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205066-2
Cable Assemblies - Rectangular Cable Assemblies 2205066-2
CABLE ASSEMBLY HEADER WTW 16POS

CABLE ASSEMBLY HEADER WTW 16POS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205066-2 1232143 A123300-ND 2205066-2
Product Name High Speed I/O Cable Assemblies Ribbon Cable Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405869-1 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ribbon Cable - 5329693 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4921 ft (1.5 dm)
Connector Type Idc
View Details
2 suppliers
Twisted Pair Cable - 105679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers