TE Connectivity High Speed I/O Cable Assemblies 2205064-3

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205064-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205064-3
High Speed I/O Cable Assemblies 2205064-3
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : Yes

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 12
  • Number of Signal Positions : 12

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Ribbon Cable - 1232148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1232148
Ribbon Cable 1232148
TE Connectivity 2205064-3 Ribbon Cable

TE Connectivity 2205064-3 Ribbon Cable

Supplier's Site
Rectangular Cable Assemblies - A123295-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123295-ND
Rectangular Cable Assemblies A123295-ND
"12 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

"12 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205064-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205064-3
Cable Assemblies - Rectangular Cable Assemblies 2205064-3
CABLE ASSEMBLY HEADER WTW 12POS

CABLE ASSEMBLY HEADER WTW 12POS

Supplier's Site
Ribbon Cable, Mow Plug, 12Pos, 200Mm; Connector To Connector Te Connectivity - 77Y4483 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 12Pos, 200Mm; Connector To Connector Te Connectivity
77Y4483
Ribbon Cable, Mow Plug, 12Pos, 200Mm; Connector To Connector Te Connectivity 77Y4483
RIBBON CABLE, MOW PLUG, 12POS, 200MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:12Ways; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 12POS, 200MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:12Ways; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205064-3 1232148 A123295-ND 2205064-3 77Y4483
Product Name High Speed I/O Cable Assemblies Ribbon Cable Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 12Pos, 200Mm; Connector To Connector Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data