TE Connectivity High Speed I/O Cable Assemblies 2205063-1

Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205063-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205063-1
High Speed I/O Cable Assemblies 2205063-1
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Equalized : Yes
  • Wire & Cable Flammability Rating : UL 2651

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Ribbon Cable - 1232153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1232153
Ribbon Cable 1232153
TE Connectivity 2205063-1 Ribbon Cable

TE Connectivity 2205063-1 Ribbon Cable

Supplier's Site
Ribbon Cable - 1649225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1649225
Ribbon Cable 1649225
Micro-Match MOW-MOW 10P

Micro-Match MOW-MOW 10P

Supplier's Site
Rectangular Cable Assemblies - A123290-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123290-ND
Rectangular Cable Assemblies A123290-ND
"10 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

"10 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205063-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205063-1
Cable Assemblies - Rectangular Cable Assemblies 2205063-1
CABLE ASSEMBLY HEADER WTW 10POS

CABLE ASSEMBLY HEADER WTW 10POS

Supplier's Site
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity - 58Y5646 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity
58Y5646
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity 58Y5646
RIBBON CABLE, MOW PLUG, 10POS, 75MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:10Position s; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 10POS, 75MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:10Positions; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205063-1 1232153 A123290-ND 2205063-1 58Y5646
Product Name High Speed I/O Cable Assemblies Ribbon Cable Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data