TE Connectivity Flat Flex Ribbon Jumpers, Cables 2205055-1

Description
"33 Position Flexstrip Cable 0.050"" (1.27mm) 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"33 Position Flexstrip Cable 0.050"" (1.27mm) 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2205055-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2205055-1-ND
Flat Flex Ribbon Jumpers, Cables 2205055-1-ND
"33 Position Flexstrip Cable 0.050"" (1.27mm) 0.600"" (15.24mm)"

"33 Position Flexstrip Cable 0.050"" (1.27mm) 0.600"" (15.24mm)"

Buy Now Datasheet
Flat Cables - 2205055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2205055-1
Flat Cables 2205055-1
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2205055-1
Flat Cables 2205055-1
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2205055-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2205055-1
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2205055-1
CABLE FLXSTRP 33POS 1.27MM 0.6"

CABLE FLXSTRP 33POS 1.27MM 0.6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205055-1-ND 2205055-1 2205055-1 2205055-1
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details