TE Connectivity Connectors Board to Board, Card Edge 2204072-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Board to Board, Card Edge - 2204072-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
2204072-1
Connectors Board to Board, Card Edge 2204072-1
MULTI-BEAM CE 2X3 P + 2X5 S VERTICAL

MULTI-BEAM CE 2X3 P + 2X5 S VERTICAL

Buy Now
Edgeboard Connectors - A125861-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125861-ND
Edgeboard Connectors A125861-ND
16 Position Female Connector Non Specified - Dual Edge Gold Black

16 Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Conn, Dual Side, 6Pwr+10Sig; Card Edge Connector Type Amp - Te Connectivity - 74AC2715 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 6Pwr+10Sig; Card Edge Connector Type Amp - Te Connectivity
74AC2715
Card Edge Conn, Dual Side, 6Pwr+10Sig; Card Edge Connector Type Amp - Te Connectivity 74AC2715
CARD EDGE CONN, DUAL SIDE, 6PWR+10SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 (Power), 10 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 6PWR+10SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 (Power), 10 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2204072-1 2204072-1 A125861-ND 74AC2715
Product Name Connectors Board to Board, Card Edge Edgeboard Connectors Card Edge Conn, Dual Side, 6Pwr+10Sig; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10301608A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A28759-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details