TE Connectivity Busbar Connectors 2204018-2

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 26.4 MM  [1.03 INCH ] Mating Tab Thickness : 6.5 MM  [.25 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic-GF Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 26.4 MM  [1.03 INCH ] Mating Tab Thickness : 6.5 MM  [.25 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic-GF Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204018-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204018-2
Busbar Connectors 2204018-2
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 26.4 MM  [1.03 INCH ] Mating Tab Thickness : 6.5 MM  [.25 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic-GF Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 26.4 MM  [1.03 INCH ]
  • Mating Tab Thickness : 6.5 MM  [.25 INCH ]
  • Mating Tab Width : 13.88 MM  [.546 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic-GF

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : Right Angle
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Retention Type : Retention Bump

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 5 MM  [.196 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Specialized Connectors - A125855-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A125855-ND
Specialized Connectors A125855-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
Singapore, Singapore
Dual 150A Electronic Connector
301-2204018-2
Dual 150A Electronic Connector 301-2204018-2
Heavy Duty Power Connectors DUAL 150A CROWN CLIP JR POWER CONN Product overview: 2204018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 150A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2204018-2 can be used for catalog matching and distributor lookup.

Heavy Duty Power Connectors DUAL 150A CROWN CLIP JR POWER CONN Product overview: 2204018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 150A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2204018-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Specialized Connectors - 1333500-2204018-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1333500-2204018-2
Connectors, Interconnects - Terminals - Specialized Connectors 1333500-2204018-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333500-2204018-2 Category: Connectors, Interconnects>Termin als>Specialized Connectors Packaging: Tray Color: Black Termination: Solder Standard Package: 120 Terminal Type: Busbar Clip ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -2204018-2-SI,A12585 5 Base Product Number: 2204018 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333500-2204018-2
Category: Connectors, Interconnects>Terminals>Specialized Connectors
Packaging: Tray
Color: Black
Termination: Solder
Standard Package: 120
Terminal Type: Busbar Clip
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -2204018-2-SI,A125855
Base Product Number: 2204018
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Specialized Connectors - 2204018-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2204018-2
Specialized Connectors 2204018-2
DUAL CROWN CLIP JUNIOR POWER CON

DUAL CROWN CLIP JUNIOR POWER CON

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204018-2 A125855-ND 301-2204018-2 1333500-2204018-2 2204018-2
Product Name Busbar Connectors Specialized Connectors Dual 150A Electronic Connector Connectors, Interconnects - Terminals - Specialized Connectors Specialized Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2329418-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers