TE Connectivity Busbar Connectors 2204018-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 150 Contact Length : 27.4 MM  [1.078 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 150 Contact Length : 27.4 MM  [1.078 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204018-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204018-1
Busbar Connectors 2204018-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 150 Contact Length : 27.4 MM  [1.078 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.197 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 150
  • Contact Length : 27.4 MM  [1.078 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic Glass Reinforced

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : Without
  • Bus Bar Mount Orientation : Vertical
  • Bus Bar Mount Retention Type : Swage Mount
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 5 MM  [.197 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Specialized Connectors - A125796-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A125796-ND
Specialized Connectors A125796-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
Specialized Connectors - 2204018-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2204018-1
Specialized Connectors 2204018-1
DUAL CROWN CLIP JUNIOR POWER, FL

DUAL CROWN CLIP JUNIOR POWER, FL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204018-1 A125796-ND 2204018-1
Product Name Busbar Connectors Specialized Connectors Specialized Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
USB Connectors - 1864823 - RS Components, Ltd.
Specs
Connector Type USB
Gender Male / Plug
Geometry Straight
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
HDMI Connectors - 2494824-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers