TE Connectivity SD Card Connectors 2201778-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : 1.65 MM  [.065 INCH ] Housing Features Centerline (Pitch) : 1.1 MM  [.04 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Micro Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : 1.65 MM  [.065 INCH ] Housing Features Centerline (Pitch) : 1.1 MM  [.04 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Micro Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 2201778-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
2201778-1
SD Card Connectors 2201778-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : 1.65 MM  [.065 INCH ] Housing Features Centerline (Pitch) : 1.1 MM  [.04 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Micro Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Profile Height from PCB : 1.65 MM  [.065 INCH ]

Housing Features


  • Centerline (Pitch) : 1.1 MM  [.04 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Micro Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Memory Connectors - PC Card Sockets - 2201778-1 - 854594-2201778-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 2201778-1
854594-2201778-1
Memory Connectors - PC Card Sockets - 2201778-1 854594-2201778-1
Manufacturer: TE Connectivity Win Source Part Number: 854594-2201778-1 Features: Position Card Connector Package: Reel - TR Family Name: 2201778 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -2201778-1-CSI, A118117CT, A118117TR, -2201778-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 854594-2201778-1
Features: Position Card Connector
Package: Reel - TR
Family Name: 2201778
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -2201778-1-CSI, A118117CT, A118117TR, -2201778-1-SI

Buy Now Datasheet
Memory Connectors - 2201778-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2201778-1
Memory Connectors 2201778-1
MICRO SD PUSH PUSH LOW PROFILE TYPE

MICRO SD PUSH PUSH LOW PROFILE TYPE

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2201778-1
Memory Connectors 2201778-1
PUSH-PUSH MICRO SD

PUSH-PUSH MICRO SD

Buy Now
PC Card Sockets - A118117CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118117CT-ND
PC Card Sockets A118117CT-ND
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium

8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet
PC Card Sockets - A118117TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118117TR-ND
PC Card Sockets A118117TR-ND
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium

8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> SD Card Connectors
2201778-1
Connectors >> SD Card Connectors 2201778-1
1.65mm Gold-钯 Ejector MicroSD card (TF card) Self bomb - SD Card Connectors ROHS

1.65mm Gold-钯 Ejector MicroSD card (TF card) Self bomb - SD Card Connectors ROHS

Supplier's Site Datasheet
PC Card Sockets - 2201778-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2201778-1
PC Card Sockets 2201778-1
MICRO SD PUSH PUSH LOW PROFILE T

MICRO SD PUSH PUSH LOW PROFILE T

Supplier's Site Datasheet
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity - 38X4553 - Newark, An Avnet Company
Chicago, IL, United States
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity
38X4553
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity 38X4553
SODIMM SOCKET, 8POS, 1.1MM, SMT; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Micro SDRoHS Compliant: Yes

SODIMM SOCKET, 8POS, 1.1MM, SMT; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Micro SDRoHS Compliant: Yes

Supplier's Site
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity - 70AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity
70AC8812
Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity 70AC8812
SODIMM SOCKET, 8POS, 1.1MM, SMT; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Micro SDRoHS Compliant: Yes

SODIMM SOCKET, 8POS, 1.1MM, SMT; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Micro SDRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Microsd, Push Push - Reel; Product Range Te Connectivity - 01X0459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Microsd, Push Push - Reel; Product Range Te Connectivity
01X0459
Connector, Microsd, Push Push - Reel; Product Range Te Connectivity 01X0459
CONNECTOR, MICROSD, PUSH PUSH - REEL; Product Range:-; Connector Type:Micro SD; No. of Contacts:-; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact Termination:Surface Mount Right RoHS Compliant: Yes

CONNECTOR, MICROSD, PUSH PUSH - REEL; Product Range:-; Connector Type:Micro SD; No. of Contacts:-; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact Termination:Surface Mount Right RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Sd Push Push Low Profile Type Rohs Compliant Te Connectivity - 79AH9464 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sd Push Push Low Profile Type Rohs Compliant Te Connectivity
79AH9464
Micro Sd Push Push Low Profile Type Rohs Compliant Te Connectivity 79AH9464
MICRO SD PUSH PUSH LOW PROFILE TYPE ROHS COMPLIANT: YES

MICRO SD PUSH PUSH LOW PROFILE TYPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201778-1 854594-2201778-1 2201778-1 A118117CT-ND 2201778-1 2201778-1 38X4553 01X0459
Product Name SD Card Connectors Memory Connectors - PC Card Sockets - 2201778-1 Memory Connectors PC Card Sockets Connectors >> SD Card Connectors PC Card Sockets Sodimm Socket, 8Pos, 1.1Mm, Smt; Memory / Card Type Te Connectivity Connector, Microsd, Push Push - Reel; Product Range Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector and Ejector Card Edge Connector PC Card Connector Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data