TE Connectivity SIM Card Connectors 2199337-5

Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.18 MM  [.046 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 2000 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.18 MM  [.046 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 2000 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2199337-5 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2199337-5
SIM Card Connectors 2199337-5
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.18 MM  [.046 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 2000 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Pull
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 8
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Retention : Without

Dimensions


  • Profile Height from PCB : 1.18 MM  [.046 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 5000

Packaging Features


  • Packaging Method : Tape & Reel, Reel
  • Packaging Quantity : 2000

Product Type Features


  • Card Stop : With
  • Compatible Card : 3FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Pull

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Memory Connectors - PC Card Sockets - 2199337-5 - 848446-2199337-5 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 2199337-5
848446-2199337-5
Memory Connectors - PC Card Sockets - 2199337-5 848446-2199337-5
Manufacturer: TE Connectivity Win Source Part Number: 848446-2199337-5 Features: Position Card Connector Package: Reel - TR Family Name: 2199337 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A125065CT, 2199337-5-ND, A125065TR, -2199337-5-CSI, 2266-2199337-5TR, -2199337-5-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848446-2199337-5
Features: Position Card Connector
Package: Reel - TR
Family Name: 2199337
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A125065CT, 2199337-5-ND, A125065TR, -2199337-5-CSI, 2266-2199337-5TR, -2199337-5-SI

Buy Now Datasheet
PC Card Sockets - A125065CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A125065CT-ND
PC Card Sockets A125065CT-ND
9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A125065TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A125065TR-ND
PC Card Sockets A125065TR-ND
9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Card Connectors - 9139289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
9139289
Memory Card Connectors 9139289
MicroSIM Connector 8P Push Pull SMT

MicroSIM Connector 8P Push Pull SMT

Supplier's Site
Memory Card Connectors - 1642204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
1642204
Memory Card Connectors 1642204
MicroSIM Connector 8P Push Pull SMT

MicroSIM Connector 8P Push Pull SMT

Supplier's Site
Micro Sim Conn, Push-Pull, 8Pos, Smt; Memory / Card Type Amp - Te Connectivity - 51Y6053 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sim Conn, Push-Pull, 8Pos, Smt; Memory / Card Type Amp - Te Connectivity
51Y6053
Micro Sim Conn, Push-Pull, 8Pos, Smt; Memory / Card Type Amp - Te Connectivity 51Y6053
MICRO SIM CONN, PUSH-PULL, 8POS, SMT; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MICRO SIM CONN, PUSH-PULL, 8POS, SMT; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PC Card Sockets - 2199337-5 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2199337-5
PC Card Sockets 2199337-5
CONN MICRO SIM CARD PUSH-PULL

CONN MICRO SIM CARD PUSH-PULL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2199337-5 848446-2199337-5 A125065CT-ND 9139289 51Y6053 2199337-5
Product Name SIM Card Connectors Memory Connectors - PC Card Sockets - 2199337-5 PC Card Sockets Memory Card Connectors Micro Sim Conn, Push-Pull, 8Pos, Smt; Memory / Card Type Amp - Te Connectivity PC Card Sockets
Connector Type PC Card Connector PC Card Connector Connector Micro Connector and Nano Connector PC Card Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface mount Surface Mount, Right Angle
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data