TE Connectivity M.2 Connectors 2199230-5

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199230-5 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199230-5
M.2 Connectors 2199230-5
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin, Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1035796-2199230-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1035796-2199230-5
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1035796-2199230-5
Win Source Part Number: 1035796-2199230-5 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 67 Pitch: 0.020" (0.50mm) Color: Black Features: Board Guide, Keyed Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 1,000 Card Type: M.2 (NGFF) Mini Card Read Out: Dual Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): 2199230-3; 2199230-8; 2199119-4; 1-2199230-5; 2199230-4; 2199119-8; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2199230-5-SI,A13092 6TR,2199230-5-ND,A13 0926CT,A130926DKR Base Product Number: 2199230

Win Source Part Number: 1035796-2199230-5
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 67
Pitch: 0.020" (0.50mm)
Color: Black
Features: Board Guide, Keyed
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 1,000
Card Type: M.2 (NGFF) Mini Card
Read Out: Dual
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 2199230-3; 2199230-8; 2199119-4; 1-2199230-5; 2199230-4; 2199119-8;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2199230-5-SI,A130926TR,2199230-5-ND,A130926CT,A130926DKR
Base Product Number: 2199230

Buy Now Datasheet
Edgeboard Connectors - A130926DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130926DKR-ND
Edgeboard Connectors A130926DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A130926CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130926CT-ND
Edgeboard Connectors A130926CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A130926TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130926TR-ND
Edgeboard Connectors A130926TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-2199230-5
Electronic Connector 303-2199230-5
M.2 Header, 67 Pos, 0.5mm Pitch, 4.2mm H, Key B, 30u" Au, SM, RA Product overview: 2199230-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199230-5 can be used for catalog matching and distributor lookup.

M.2 Header, 67 Pos, 0.5mm Pitch, 4.2mm H, Key B, 30u" Au, SM, RA Product overview: 2199230-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199230-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 2199230-5 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2199230-5
Miscellaneous Connector 2199230-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Card Edge Connectors - 2199230-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199230-5
Card Edge Connectors 2199230-5
M.2 0.5PITCH 4.2H KEY B 30U AU

M.2 0.5PITCH 4.2H KEY B 30U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199230-5
Card Edge Connectors 2199230-5
NGFF

NGFF

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199230-5
Card Edge Connectors 2199230-5
Card Edge Connectors

Card Edge Connectors

Buy Now
Edge Connectors - 2175447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175447
Edge Connectors 2175447
TE Connectivity 2199230-5 Edge Connector

TE Connectivity 2199230-5 Edge Connector

Supplier's Site
Edge Connectors - 2175446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175446
Edge Connectors 2175446
TE Connectivity 2199230-5 Edge Connector

TE Connectivity 2199230-5 Edge Connector

Supplier's Site
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2199230-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2199230-5
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2199230-5
EMBOSS NGFF MINICARD 0.5PITCH 4.2H KEY B

EMBOSS NGFF MINICARD 0.5PITCH 4.2H KEY B

Buy Now
2199230-5 - M.2 0.5Pitch 4.2H Key B 30U'' Au Rohs Compliant Amp - Te Connectivity - 38AH4137 - Newark, An Avnet Company
Chicago, IL, United States
2199230-5 - M.2 0.5Pitch 4.2H Key B 30U'' Au Rohs Compliant Amp - Te Connectivity
38AH4137
2199230-5 - M.2 0.5Pitch 4.2H Key B 30U'' Au Rohs Compliant Amp - Te Connectivity 38AH4137
2199230-5 - M.2 0.5PITCH 4.2H KEY B 30U'' AU ROHS COMPLIANT: YES

2199230-5 - M.2 0.5PITCH 4.2H KEY B 30U'' AU ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity - 17X9009 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity
17X9009
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity 17X9009
CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 2199230-5 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2199230-5
Edgeboard Connectors 2199230-5
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199230-5 1035796-2199230-5 A130926DKR-ND 303-2199230-5 2199230-5 2199230-5 2175447 2199230-5 38AH4137 17X9009 2199230-5
Product Name M.2 Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Electronic Connector Miscellaneous Connector Card Edge Connectors Edge Connectors Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2199230-5 - M.2 0.5Pitch 4.2H Key B 30U'' Au Rohs Compliant Amp - Te Connectivity Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Pcb mount Surface Mount Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data