TE Connectivity M.2 Connectors 2199230-4

Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199230-4 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199230-4
M.2 Connectors 2199230-4
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin, Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A115904DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115904DKR-ND
Edgeboard Connectors A115904DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115904CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115904CT-ND
Edgeboard Connectors A115904CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115904TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115904TR-ND
Edgeboard Connectors A115904TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edge Connectors - 2411332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411332
Edge Connectors 2411332
TE Connectivity 2199230-4 Edge Connector

TE Connectivity 2199230-4 Edge Connector

Supplier's Site
Edge Connectors - 2411331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411331
Edge Connectors 2411331
TE Connectivity 2199230-4 Edge Connector

TE Connectivity 2199230-4 Edge Connector

Supplier's Site
Edge Connectors - 2411332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411332P
Edge Connectors 2411332P
TE Connectivity 2199230-4 Edge Connector

TE Connectivity 2199230-4 Edge Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
303-2199230-4
Electronic Connector 303-2199230-4
M.2 Socket, 0.5mm Pitch, 4.2mm Height, Key E, 15µ" Au Product overview: 2199230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199230-4 can be used for catalog matching and distributor lookup.

M.2 Socket, 0.5mm Pitch, 4.2mm Height, Key E, 15µ" Au Product overview: 2199230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199230-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 2199230-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199230-4
Card Edge Connectors 2199230-4
M.2 0.5PITCH 4.2H KEY E 15U AU

M.2 0.5PITCH 4.2H KEY E 15U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199230-4
Card Edge Connectors 2199230-4
NGFF

NGFF

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199230-4
Card Edge Connectors 2199230-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Edge Connectors - Edgeboard Connectors - 2199230-4 - 844061-2199230-4 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 2199230-4
844061-2199230-4
Card Edge Connectors - Edgeboard Connectors - 2199230-4 844061-2199230-4
Manufacturer: TE Connectivity Win Source Part Number: 844061-2199230-4 Operating Temperature Range: -40°C ~ 80°C Features: 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 2199230 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A115904TR, -2199230-4-SI, A115904DKR, -2199230-4-CSI, A115904CT

Manufacturer: TE Connectivity
Win Source Part Number: 844061-2199230-4
Operating Temperature Range: -40°C ~ 80°C
Features: 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 2199230
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A115904TR, -2199230-4-SI, A115904DKR, -2199230-4-CSI, A115904CT

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
2199230-4
Connectors >> Card Edge Connectors 2199230-4
0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 89W2151 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
89W2151
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 89W2151
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 2199230-4 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2199230-4
Edgeboard Connectors 2199230-4
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199230-4 A115904DKR-ND 2411332 303-2199230-4 2199230-4 844061-2199230-4 2199230-4 89W2151 2199230-4
Product Name M.2 Connectors Edgeboard Connectors Edge Connectors Electronic Connector Card Edge Connectors Card Edge Connectors - Edgeboard Connectors - 2199230-4 Connectors >> Card Edge Connectors Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount,Right Angle Surface Mount Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data