TE Connectivity M.2 Connectors 2199119-5

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199119-5 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199119-5
M.2 Connectors 2199119-5
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin, Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin, Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
303-2199119-5
SMD Electronic Connector 303-2199119-5
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R Product overview: 2199119-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-5 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R Product overview: 2199119-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364395-2199119-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364395-2199119-5
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364395-2199119-5
Win Source Part Number: 1364395-2199119-5 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Features: Board Guide Base Product Number: 2199119 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Number of Positions: 67 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Pitch: 0.020" (0.50mm) Card Type: M.2 (NGFF) Mini Card Read Out: Dual Material - Insulation: Thermoplastic

Win Source Part Number: 1364395-2199119-5
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Features: Board Guide
Base Product Number: 2199119
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Number of Positions: 67
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Pitch: 0.020" (0.50mm)
Card Type: M.2 (NGFF) Mini Card
Read Out: Dual
Material - Insulation: Thermoplastic

Buy Now Datasheet
Card Edge Connectors - 2199119-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199119-5
Card Edge Connectors 2199119-5
M.2 0.5PITCH 3.2H KEY B 30U AU

M.2 0.5PITCH 3.2H KEY B 30U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199119-5
Card Edge Connectors 2199119-5
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A130925DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130925DKR-ND
Edgeboard Connectors A130925DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A130925CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130925CT-ND
Edgeboard Connectors A130925CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A130925TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130925TR-ND
Edgeboard Connectors A130925TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Sude, 67Pos, Smt Rohs Compliant Te Connectivity - 74AJ9147 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Sude, 67Pos, Smt Rohs Compliant Te Connectivity
74AJ9147
Card Edge Conn, Dual Sude, 67Pos, Smt Rohs Compliant Te Connectivity 74AJ9147
CARD EDGE CONN, DUAL SUDE, 67POS, SMT ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SUDE, 67POS, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2199119-5 303-2199119-5 1364395-2199119-5 2199119-5 A130925DKR-ND 74AJ9147
Product Name M.2 Connectors SMD Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Sude, 67Pos, Smt Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data