TE Connectivity M.2 Connectors 2199119-3

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199119-3 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199119-3
M.2 Connectors 2199119-3
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash, Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
303-2199119-3
SMD Electronic Connector 303-2199119-3
67 Pos Card Edge Connector, 0.5mm, RA SMD, Female Product overview: 2199119-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-3 can be used for catalog matching and distributor lookup.

67 Pos Card Edge Connector, 0.5mm, RA SMD, Female Product overview: 2199119-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199119-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364407-2199119-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364407-2199119-3
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364407-2199119-3
Win Source Part Number: 1364407-2199119-3 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Features: Board Guide Base Product Number: 2199119 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Number of Positions: 67 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Pitch: 0.020" (0.50mm) Card Type: M.2 (NGFF) Mini Card Read Out: Dual Material - Insulation: Thermoplastic

Win Source Part Number: 1364407-2199119-3
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Features: Board Guide
Base Product Number: 2199119
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Number of Positions: 67
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Pitch: 0.020" (0.50mm)
Card Type: M.2 (NGFF) Mini Card
Read Out: Dual
Material - Insulation: Thermoplastic

Buy Now Datasheet
Card Edge Connectors - 2199119-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199119-3
Card Edge Connectors 2199119-3
M.2 0.5PITCH 3.2H KEY B 15U AU

M.2 0.5PITCH 3.2H KEY B 15U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199119-3
Card Edge Connectors 2199119-3
NGFF

NGFF

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2199119-3
Card Edge Connectors 2199119-3
Card Edge Connectors

Card Edge Connectors

Buy Now
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2199119-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2199119-3
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2199119-3
EMBOSS NGFF MINICARD 0.5PITCH 3.2H KEY B

EMBOSS NGFF MINICARD 0.5PITCH 3.2H KEY B

Buy Now
Edge Connectors - 302546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
302546
Edge Connectors 302546
TE Connectivity 2199119-3 Edge Connector

TE Connectivity 2199119-3 Edge Connector

Supplier's Site
Edge Connectors - 302547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
302547
Edge Connectors 302547
TE Connectivity 2199119-3 Edge Connector

TE Connectivity 2199119-3 Edge Connector

Supplier's Site
Edgeboard Connectors - A115899TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115899TR-ND
Edgeboard Connectors A115899TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115899DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115899DKR-ND
Edgeboard Connectors A115899DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115899CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115899CT-ND
Edgeboard Connectors A115899CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 2199119-3 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2199119-3
Edgeboard Connectors 2199119-3
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 89W2147 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
89W2147
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 89W2147
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity - 40Y2951 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity
40Y2951
Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity 40Y2951
Card Edge & Backplane Connector, M.2 (NGFF) Series, Card Edge, Receptacle, 67, 0.5 mm RoHS Compliant: Yes

Card Edge & Backplane Connector, M.2 (NGFF) Series, Card Edge, Receptacle, 67, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R - 792-2199119-3 - Utmel Electronic Limited
Hong Kong, China
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R
792-2199119-3
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R 792-2199119-3
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R

Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199119-3 303-2199119-3 1364407-2199119-3 2199119-3 2199119-3 302546 A115899TR-ND 2199119-3 89W2147 40Y2951 792-2199119-3
Product Name M.2 Connectors SMD Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Edge Connectors Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity Card Edge & Backplane Connector, M.2 (Ngff) Series, Card Edge, Receptacle, 67, 0.5 Mm Rohs Compliant Amp - Te Connectivity Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data