TE Connectivity Standard Circular Connectors 2199088-2

Description
Configuration Features Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -22 - 185 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -22 - 185 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2199088-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2199088-2
Standard Circular Connectors 2199088-2
Configuration Features Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -22 - 185 DEGC  [-22 - 185 DEGF ]

Configuration Features


  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Guide Hole
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -22 - 185 DEGC  [-22 - 185 DEGF ]
Buy Now
Singapore
Electronic Connector
329-2199088-2
Electronic Connector 329-2199088-2
3.5MM MID-MOUNT AUDIO JACK Product overview: 2199088-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2199088-2 can be used for catalog matching and distributor lookup.

3.5MM MID-MOUNT AUDIO JACK Product overview: 2199088-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2199088-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - A125240CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
A125240CT-ND
Audio Connectors A125240CT-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - A125240TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
A125240TR-ND
Audio Connectors A125240TR-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

Buy Now Datasheet
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333998-2199088-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333998-2199088-2
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333998-2199088-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333998-2199088-2 Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Housing Material: Thermoplastic Standard Package: 85,000 Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Copper Alloy Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A125240TR,-2199088-2 -SI,A125240CT,219908 8-2-ND Base Product Number: 2199088 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333998-2199088-2
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Reel - TR
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Housing Material: Thermoplastic
Standard Package: 85,000
Mounting: Surface Mount, Right Angle
Number of Positions/Contacts: 4 Conductors, 6 Contacts
Internal Switch(s): Single Switch
Contact Material - Plating: Copper Alloy
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A125240TR,-2199088-2-SI,A125240CT,2199088-2-ND
Base Product Number: 2199088
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2199088-2 329-2199088-2 A125240CT-ND 1333998-2199088-2
Product Name Standard Circular Connectors Electronic Connector Audio Connectors Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Phone Jack Audio / Video
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data