TE Connectivity Busbar Connectors 2178410-1

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Mechanical Attachment Bus Bar Connector Mounting Retention : Without Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Mechanical Attachment Bus Bar Connector Mounting Retention : Without Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2178410-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2178410-1
Busbar Connectors 2178410-1
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Mechanical Attachment Bus Bar Connector Mounting Retention : Without Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 28.1 MM  [1.106 INCH ]
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 14.95 MM  [.588 INCH ]

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : Without
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Terminals - Specialized Connectors - 1333696-2178410-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1333696-2178410-1
Connectors, Interconnects - Terminals - Specialized Connectors 1333696-2178410-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333696-2178410-1 Category: Connectors, Interconnects>Termin als>Specialized Connectors Packaging: Tray Color: Black Termination: Solder Standard Package: 288 Terminal Type: Busbar Clip ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -2178410-1-SI,2266-2 178410-1,A118397 Base Product Number: 2178410 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333696-2178410-1
Category: Connectors, Interconnects>Terminals>Specialized Connectors
Packaging: Tray
Color: Black
Termination: Solder
Standard Package: 288
Terminal Type: Busbar Clip
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -2178410-1-SI,2266-2178410-1,A118397
Base Product Number: 2178410
RoHS Status: RoHS Compliant

Buy Now Datasheet
Specialized Connectors - A118397-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A118397-ND
Specialized Connectors A118397-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 2178410-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2178410-1
I/O Connectors 2178410-1
CROWN CLIP JUNIOR CONN

CROWN CLIP JUNIOR CONN

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2178410-1
I/O Connectors 2178410-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178410-1 1333696-2178410-1 A118397-ND 2178410-1
Product Name Busbar Connectors Connectors, Interconnects - Terminals - Specialized Connectors Specialized Connectors I/O Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2174507-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
USB, DVI, HDMI Connector Assemblies - A103878TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details