TE Connectivity Chassis Mount Resistors 2176442-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176442-6 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176442-6
Chassis Mount Resistors 2176442-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 75 Resistance Class : Up to 1kω Resistance Value (OHM) : 68 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 15 MM  [.591 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 75
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 68

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
HCF80 75W 68R 5% LEAD

HCF80 75W 68R 5% LEAD

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176442-6 2176442-6
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers