TE Connectivity Surface Mount Resistors 2176230-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176230-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176230-1
Surface Mount Resistors 2176230-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±400

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±400
Buy Now Datasheet
Chip Resistor - Surface Mount - 2176230-1 - 1035775-2176230-1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 2176230-1
1035775-2176230-1
Chip Resistor - Surface Mount - 2176230-1 1035775-2176230-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035775-2176230-1 Packaging: Cut Tape Resistance: 0 Ω Power Rating: 3 W Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MCR01MZPJ0003522ZR; 3522ZR.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035775-2176230-1
Packaging: Cut Tape
Resistance: 0 Ω
Power Rating: 3 W
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): MCR01MZPJ0003522ZR; 3522ZR.;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 250 V

Buy Now
Resistors - 2176230-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2176230-1
Resistors 2176230-1
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now
Swedesboro, NJ, United States
Resistors
2176230-1
Resistors 2176230-1
SMD Power Resistor

SMD Power Resistor

Buy Now
SMD 0.0 OHM 3W Resistor - 52-2176230-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0 OHM 3W Resistor
52-2176230-1
SMD 0.0 OHM 3W Resistor 52-2176230-1
RES SMD 0.0 OHM JUMPER 3W 2512 Product overview: 2176230-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176230-1 can be used for catalog matching and distributor lookup.

RES SMD 0.0 OHM JUMPER 3W 2512 Product overview: 2176230-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176230-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Jumper, 2.5A, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity - 74AJ9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 2.5A, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity
74AJ9021
Res, Jumper, 2.5A, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity 74AJ9021
RES, JUMPER, 2.5A, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, JUMPER, 2.5A, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2176230-1 1035775-2176230-1 2176230-1 52-2176230-1 74AJ9021
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - 2176230-1 Resistors SMD 0.0 OHM 3W Resistor Res, Jumper, 2.5A, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Tolerance 5 +/- %
Temperature Coefficient 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2-1879005-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers