TE Connectivity Surface Mount Resistors 2176071-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 01AH0733 is a 220K ohm thick film resistor with a tolerance of ¬±1% and a power rating of 2 watts at 70¬8C. It is designed in a 2512 case style, making it suitable for applications requiring a compact size with a high power-to-size ratio. The maximum continuous working voltage is 250 volts, with an overload voltage rating of 500 volts. The resistor operates effectively within a temperature range of -55¬8C to +155¬8C. It is supplied on tape for automated placement, facilitating high-volume production. The device is RoHS compliant and features a matte tin over nickel terminal finish. This resistor is appropriate for various applications, including high-frequency operations, due to its short lead structure.

Datasheet Summary
Powered by GS/AI

The Resistor 01AH0733 is a 220K ohm thick film resistor with a tolerance of ¬±1% and a power rating of 2 watts at 70¬8C. It is designed in a 2512 case style, making it suitable for applications requiring a compact size with a high power-to-size ratio. The maximum continuous working voltage is 250 volts, with an overload voltage rating of 500 volts. The resistor operates effectively within a temperature range of -55¬8C to +155¬8C. It is supplied on tape for automated placement, facilitating high-volume production. The device is RoHS compliant and features a matte tin over nickel terminal finish. This resistor is appropriate for various applications, including high-frequency operations, due to its short lead structure.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176071-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176071-6
Surface Mount Resistors 2176071-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 220K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 220K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 2176071-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2176071-6
Resistors 2176071-6
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 01AH0733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
01AH0733
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 01AH0733
RES, 220K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2176071-6 2176071-6 01AH0733
Product Name Surface Mount Resistors Resistors Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - A143219DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176231-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms
View Details
2 suppliers