TE Connectivity SIM Card Connectors 2174918-1

Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Card Stop : With Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Card Stop : With Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2174918-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2174918-1
SIM Card Connectors 2174918-1
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Retention : Without Dimensions Profile Height from PCB : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Card Stop : With Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Push
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Retention : Without

Dimensions


  • Profile Height from PCB : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Card Stop : With
  • Compatible Card : 2FF mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Push Type

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Memory Modules & Memory Cards - 2174918-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
2174918-1
Memory Modules & Memory Cards 2174918-1
PUSH-PUSH SIM CONNECTOR SUPER LOWPROFILE

PUSH-PUSH SIM CONNECTOR SUPER LOWPROFILE

Buy Now
PC Card Sockets - 2174918-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
2174918-1-ND
PC Card Sockets 2174918-1-ND
7 (6 + 1) Position Card Connector SIM Card Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Number of Positions: 5
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Features: N-Channel 30 V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
PC Card Sockets - 2174918-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2174918-1
PC Card Sockets 2174918-1
PUSH-PUSH SIM CONNECTOR SUPER LO

PUSH-PUSH SIM CONNECTOR SUPER LO

Supplier's Site Datasheet
Push-Push Sim Connector Super Lowprofile Rohs Compliant Te Connectivity - 98X8521 - Newark, An Avnet Company
Chicago, IL, United States
Push-Push Sim Connector Super Lowprofile Rohs Compliant Te Connectivity
98X8521
Push-Push Sim Connector Super Lowprofile Rohs Compliant Te Connectivity 98X8521
PUSH-PUSH SIM CONNECTOR SUPER LOWPROFILE ROHS COMPLIANT: YES

PUSH-PUSH SIM CONNECTOR SUPER LOWPROFILE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174918-1 2174918-1 2174918-1-ND 2174918-1 98X8521
Product Name SIM Card Connectors Memory Modules & Memory Cards PC Card Sockets Connectors,Interconnects PC Card Sockets Push-Push Sim Connector Super Lowprofile Rohs Compliant Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data