TE Connectivity USB Connectors 2173157-2

Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2173157-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2173157-2
USB Connectors 2173157-2
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Offset (MM) : .8
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IPX4
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .85 MM  [.034 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A117948TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A117948TR-ND
USB, DVI, HDMI Connector Assemblies A117948TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A117948CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A117948CT-ND
USB, DVI, HDMI Connector Assemblies A117948CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Connectors Miscellaneous - 2173157-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
2173157-2
Connectors Miscellaneous 2173157-2
Splash Proof Micro USB Assy B-Type

Splash Proof Micro USB Assy B-Type

Buy Now
USB, DVI, HDMI Connectors - 2173157-2 - 854573-2173157-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2173157-2
854573-2173157-2
USB, DVI, HDMI Connectors - 2173157-2 854573-2173157-2
Manufacturer: TE Connectivity Win Source Part Number: 854573-2173157-2 Features: Connector Position Package: Reel - TR Family Name: 2173157 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 80000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A117948TR, A117948CT, -2173157-2-SI, -2173157-2-CSI, 2266-2173157-2TR

Manufacturer: TE Connectivity
Win Source Part Number: 854573-2173157-2
Features: Connector Position
Package: Reel - TR
Family Name: 2173157
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 80000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A117948TR, A117948CT, -2173157-2-SI, -2173157-2-CSI, 2266-2173157-2TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-2173157-2
Electronic Connector 312-2173157-2
Splash Proof Micro USB Assy B-Type Product overview: 2173157-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2173157-2 can be used for catalog matching and distributor lookup.

Splash Proof Micro USB Assy B-Type Product overview: 2173157-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2173157-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2173157-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2173157-2
I/O Connectors 2173157-2
MICRO USB, TYPE B, SPLASHPROOF

MICRO USB, TYPE B, SPLASHPROOF

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2173157-2
I/O Connectors 2173157-2
I/O Connectors

I/O Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
2173157-2
USB Connectors 2173157-2
USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE

USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE

Buy Now Datasheet
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity - 70AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity
70AH7368
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity 70AH7368
CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD ROHS COMPLIANT: YES

CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 2173157-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2173157-2
USB, DVI, HDMI Connector Assemblies 2173157-2
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2173157-2 A117948TR-ND 2173157-2 854573-2173157-2 312-2173157-2 2173157-2 2173157-2 70AH7368 2173157-2
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Connectors Miscellaneous USB, DVI, HDMI Connectors - 2173157-2 Electronic Connector I/O Connectors USB Connectors Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB - micro B Micro Connector and Nano Connector USB USB Micro Connector and Nano Connector; USB
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Unlock Full Specs
to access all available technical data