Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334088-2170231-2
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tray
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 20
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.063" (1.60mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: -2170231-2-SI
Base Product Number: 2170231
RoHS Status: RoHS Compliant
Conn Card Edge SKT 16Power/24Signal POS Press Fit RA Thru-Hole Product overview: 2170231-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2170231-2 can be used for catalog matching and distributor lookup.
Position Female Connector Non Specified - Dual Edge Gold Black
Hybrid Card Edge Power Connect
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1334088-2170231-2 | 303-2170231-2 | 2170231-2-ND | 2170231-2 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Electronic Connector | Edgeboard Connectors | Card Edge Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector |