TE Connectivity RJ Point Five Connectors 2170129-1

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : High EMI Finger Location : Sides, Bottom Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : 1, .02 Housing Features Centerline (Pitch) : 1.3 MM , 1.25 MM  [.049 INCH , .051 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : High EMI Finger Location : Sides, Bottom Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : 1, .02 Housing Features Centerline (Pitch) : 1.3 MM , 1.25 MM  [.049 INCH , .051 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ Point Five Connectors - 2170129-1 - TE Connectivity
Berwyn, PA, United States
RJ Point Five Connectors
2170129-1
RJ Point Five Connectors 2170129-1
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : High EMI Finger Location : Sides, Bottom Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : 1, .02 Housing Features Centerline (Pitch) : 1.3 MM , 1.25 MM  [.049 INCH , .051 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : High
  • EMI Finger Location : Sides, Bottom
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1, .02

Housing Features


  • Centerline (Pitch) : 1.3 MM , 1.25 MM  [.049 INCH , .051 INCH ]
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Lightpipe
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ point five

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A118388-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A118388-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A118388-ND
Jack Modular Connector 8p8c (RJ Point Five, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ Point Five, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Requires Holder Tab Direction: Up and Down Contact Material: Electrolytic Copper Housing Material: Copper Alloy

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Mounting Type: Requires Holder
Tab Direction: Up and Down
Contact Material: Electrolytic Copper
Housing Material: Copper Alloy

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2170129-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170129-1
Modular Connectors / Ethernet Connectors 2170129-1
Recpt RJ.5 W/O MAG, 1X2 OFFSET

Recpt RJ.5 W/O MAG, 1X2 OFFSET

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170129-1
Modular Connectors / Ethernet Connectors 2170129-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port - 792-2170129-1 - Utmel Electronic Limited
Hong Kong, China
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port
792-2170129-1
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port 792-2170129-1
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port

Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port

Supplier's Site
Recpt Rj.5 W/o Mag, 1X2 Offset Rohs Compliant Te Connectivity - 98X8480 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Rj.5 W/o Mag, 1X2 Offset Rohs Compliant Te Connectivity
98X8480
Recpt Rj.5 W/o Mag, 1X2 Offset Rohs Compliant Te Connectivity 98X8480
Recpt RJ.5 W/O MAG, 1X2 OFFSET RoHS Compliant: Yes

Recpt RJ.5 W/O MAG, 1X2 OFFSET RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 2170129-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2170129-1
Modular Connectors / Ethernet Connectors 2170129-1
Modular Connectors / Ethernet Connectors Recpt RJ.5 W/O MAG, 1X2 OFFSET

Modular Connectors / Ethernet Connectors Recpt RJ.5 W/O MAG, 1X2 OFFSET

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170129-1 A118388-ND 2170129-1 792-2170129-1 98X8480 2170129-1
Product Name RJ Point Five Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors,Interconnects Modular Connectors / Ethernet Connectors Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port Recpt Rj.5 W/o Mag, 1X2 Offset Rohs Compliant Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Board Mount Board Edge; Panel Mount; Through Hole Requires Holder Edge, Through Hole
Current Rating 0.0 to 1.0 amps 0.0 amps
Category Modular Connector and RJ Connector Card Edge Connector
Unlock Full Specs
to access all available technical data