TE Connectivity High Speed Pluggable IO Connectors & Cages 2170088-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170088-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170088-1
High Speed Pluggable IO Connectors & Cages 2170088-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : SFP+

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2170088-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170088-1
Modular Connectors / Ethernet Connectors 2170088-1
ZSFP+ Connector,30u

ZSFP+ Connector,30u

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170088-1
Modular Connectors / Ethernet Connectors 2170088-1
zSFP+ Con & DSFP Con

zSFP+ Con & DSFP Con

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170088-1
Modular Connectors / Ethernet Connectors 2170088-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
366-2170088-1
SMD Electronic Connector 366-2170088-1
Conn zSFP+ RCP 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port Medical T/R Product overview: 2170088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2170088-1 can be used for catalog matching and distributor lookup.

Conn zSFP+ RCP 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port Medical T/R Product overview: 2170088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2170088-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 2170088-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2170088-1
Miscellaneous Connector 2170088-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pluggable Connector Assemblies - A116142CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116142CT-ND
Pluggable Connector Assemblies A116142CT-ND
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A116142TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116142TR-ND
Pluggable Connector Assemblies A116142TR-ND
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364385-2170088-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364385-2170088-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364385-2170088-1
Win Source Part Number: 1364385-2170088-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Guide Base Product Number: 2170088 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: zSFP+ Number of Positions: 20 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1364385-2170088-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 2170088
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: zSFP+
Number of Positions: 20
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connector Assemblies - 2170088-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2170088-1
Pluggable Connector Assemblies 2170088-1
CONN ZSFP+ RCPT 20POS SLD RA SMD

CONN ZSFP+ RCPT 20POS SLD RA SMD

Supplier's Site Datasheet
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity - 29AH9390 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity
29AH9390
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity 29AH9390
I/O CONN, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Receptacle, 20 Position, Smd; No. Of Contacts Te Connectivity - 07X2025 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Receptacle, 20 Position, Smd; No. Of Contacts Te Connectivity
07X2025
Connector, I/o, Receptacle, 20 Position, Smd; No. Of Contacts Te Connectivity 07X2025
CONNECTOR, I/O, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:zSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, I/O, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:zSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity - 98X8472 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity
98X8472
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity 98X8472
I/O CONN, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2170088-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170088-1
Pluggable Connectors 2170088-1
CONN ZSFP+ RCPT 20POS SLD RA SMD

CONN ZSFP+ RCPT 20POS SLD RA SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
2170088-1
Connectors >> Card Edge Connectors 2170088-1
0.8mm SFP Surface Mount,Right Angle 20P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm SFP Surface Mount,Right Angle 20P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170088-1 2170088-1 366-2170088-1 2170088-1 A116142CT-ND 1364385-2170088-1 2170088-1 29AH9390 07X2025 2170088-1 2170088-1
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors SMD Electronic Connector Miscellaneous Connector Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; Connector Type Te Connectivity Connector, I/o, Receptacle, 20 Position, Smd; No. Of Contacts Te Connectivity Pluggable Connectors Connectors >> Card Edge Connectors
Termination Surface Mount Solder Solder Surface Mount
Current Rating 0.5 amps 0.5 amps
Connector Type Modular Connector and RJ Connector zSFP+ Card Edge Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount PCB Mount Surface Mount,Right Angle
Unlock Full Specs
to access all available technical data