TE Connectivity Eurocard Connectors 216520-4

Description
Configuration Features Number of Columns : 10 Number of Positions : 30 Number of Rows : 3 Number of Signal Positions : 30 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 10 Number of Positions : 30 Number of Rows : 3 Number of Signal Positions : 30 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 216520-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
216520-4
Eurocard Connectors 216520-4
Configuration Features Number of Columns : 10 Number of Positions : 30 Number of Rows : 3 Number of Signal Positions : 30 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 10
  • Number of Positions : 30
  • Number of Rows : 3
  • Number of Signal Positions : 30
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Dimensions


  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore
Electronic Connector
307-216520-4
Electronic Connector 307-216520-4
30 CONTACT(S), FEMALE, STRAIGHT TWO PART EURO CONNECTOR, SOLDER, RECEPTACLE Product overview: 216520-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-216520-4 can be used for catalog matching and distributor lookup.

30 CONTACT(S), FEMALE, STRAIGHT TWO PART EURO CONNECTOR, SOLDER, RECEPTACLE Product overview: 216520-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-216520-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A144979-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A144979-ND
DIN 41612 A144979-ND
30 Position Din Connector Receptacle, Female Sockets Gold Through Hole

30 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 216520-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
216520-4
Backplane Connectors - DIN 41612 216520-4
CONN DIN RCPT 30POS PCB GOLD

CONN DIN RCPT 30POS PCB GOLD

Supplier's Site Datasheet
DIN 41612 - 216520-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
216520-4
DIN 41612 216520-4
CONN DIN RCPT 30POS PCB GOLD

CONN DIN RCPT 30POS PCB GOLD

Supplier's Site Datasheet
30P.iec-F Fem.conn. Amp - Te Connectivity - 17R8969 - Newark, An Avnet Company
Chicago, IL, United States
30P.iec-F Fem.conn. Amp - Te Connectivity
17R8969
30P.iec-F Fem.conn. Amp - Te Connectivity 17R8969
30P.IEC-F FEM.CONN.

30P.IEC-F FEM.CONN.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216520-4 307-216520-4 A144979-ND 216520-4 216520-4 17R8969
Product Name Eurocard Connectors Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 DIN 41612 30P.iec-F Fem.conn. Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data