TE Connectivity Eurocard Connectors 216415-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 216415-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
216415-4
Eurocard Connectors 216415-4
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 128
  • Number of Rows : 4
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Fully Loaded

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Matrix

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Expanded

Termination Features


  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - A136969-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A136969-ND
DIN 41612 A136969-ND
128 Position Din Connector Receptacle, Female Sockets Gold Through Hole

128 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 216415-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
216415-4
Backplane Connectors - DIN 41612 216415-4
CONN DIN RCPT 128POS PCB GOLD

CONN DIN RCPT 128POS PCB GOLD

Supplier's Site Datasheet
Connector,din-41612,pcb Mount,plug,128 Contacts,skt,0.1 Pitch,compliant Fit Terminal Rohs Compliant Amp - Te Connectivity - 12H6445 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,plug,128 Contacts,skt,0.1 Pitch,compliant Fit Terminal Rohs Compliant Amp - Te Connectivity
12H6445
Connector,din-41612,pcb Mount,plug,128 Contacts,skt,0.1 Pitch,compliant Fit Terminal Rohs Compliant Amp - Te Connectivity 12H6445
Connector,DIN-41612, PCB Mount,PLUG,128 Contacts,SKT,0.1 Pitch,COMPLIANT FIT Terminal RoHS Compliant: Yes

Connector,DIN-41612,PCB Mount,PLUG,128 Contacts,SKT,0.1 Pitch,COMPLIANT FIT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 216415-4 A136969-ND 216415-4 12H6445
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Connector,din-41612,pcb Mount,plug,128 Contacts,skt,0.1 Pitch,compliant Fit Terminal Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data