TE Connectivity Modular Twisted Pair Cable Assemblies 2159658-1

Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 5.3 MM  [.2 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.82 FT ] Product Availability Applicable Region : Not Specified Product Type Features Cable Assembly (End A) : RJ Point 5 Plug Cable Assembly (End B) : RJ45 Plug
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 5.3 MM  [.2 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.82 FT ] Product Availability Applicable Region : Not Specified Product Type Features Cable Assembly (End A) : RJ Point 5 Plug Cable Assembly (End B) : RJ45 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2159658-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2159658-1
Modular Twisted Pair Cable Assemblies 2159658-1
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 5.3 MM  [.2 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.82 FT ] Product Availability Applicable Region : Not Specified Product Type Features Cable Assembly (End A) : RJ Point 5 Plug Cable Assembly (End B) : RJ45 Plug

Body Features


  • Cable Color : Black

Dimensions


  • Outside Cable Diameter : 5.3 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .25 M  [.82 FT ]

Product Availability


  • Applicable Region : Not Specified

Product Type Features


  • Cable Assembly (End A) : RJ Point 5 Plug
  • Cable Assembly (End B) : RJ45 Plug
Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - A128524-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A128524-ND
Modular/Ethernet Cables (RJ45, RJ11) A128524-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.82' (250.0mm) Shielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.82' (250.0mm) Shielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj45 Plug-Jack, 250Mm Rohs Compliant Te Connectivity - 74AJ8972 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Jack, 250Mm Rohs Compliant Te Connectivity
74AJ8972
Enet Cable, Cat5E, Rj45 Plug-Jack, 250Mm Rohs Compliant Te Connectivity 74AJ8972
ENET CABLE, CAT5E, RJ45 PLUG-JACK, 250MM ROHS COMPLIANT: YES

ENET CABLE, CAT5E, RJ45 PLUG-JACK, 250MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Modular Cables - 2159658-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2159658-1
Cable Assemblies - Modular Cables 2159658-1
CABLE MOD 8P8C JACK-PLUG 0.82'

CABLE MOD 8P8C JACK-PLUG 0.82'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2159658-1 A128524-ND 74AJ8972 2159658-1
Product Name Modular Twisted Pair Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj45 Plug-Jack, 250Mm Rohs Compliant Te Connectivity Cable Assemblies - Modular Cables
Product Type RJ Point 5 Plug
Cable Type Twisted Pair Cat 5
Cable Length 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm) 0.8200 ft (2.5 dm)
Connector Type RJ-45 Jack to Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14741111-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
M8/M12 Cable Assemblies - TAD1473A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers