TE Connectivity Standard Circular Connectors 2157469-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157469-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157469-1
Standard Circular Connectors 2157469-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Dimensions Assembly Length (INCH) : 1.519 Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3.31 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 4 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Assembly Length (INCH) : 1.519
  • Panel Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 3.31

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 4

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 16

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Supplier's Site
Circular Connector Assemblies - A104614-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104614-ND
Circular Connector Assemblies A104614-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Supplier's Site Datasheet
Plug,circular Hd,4 Pos,w/skt Sldr Cup Amp - Te Connectivity - 48W3196 - Newark, An Avnet Company
Chicago, IL, United States
Plug,circular Hd,4 Pos,w/skt Sldr Cup Amp - Te Connectivity
48W3196
Plug,circular Hd,4 Pos,w/skt Sldr Cup Amp - Te Connectivity 48W3196
PLUG,CIRCULAR HD,4 POS,w/SKT SLDR CUP

PLUG,CIRCULAR HD,4 POS,w/SKT SLDR CUP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157469-1 A104614-ND 48W3196
Product Name Standard Circular Connectors Circular Connector Assemblies Plug,circular Hd,4 Pos,w/skt Sldr Cup Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 207487-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers