TE Connectivity Eurocard Connectors 215605-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 215605-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
215605-4
Eurocard Connectors 215605-4
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Buy Now
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: Eurocard Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Package: Bulk Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: Eurocard
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Package: Bulk
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
DIN 41612 - A29053-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29053-ND
DIN 41612 A29053-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-215605-4
Electronic Connector 407-215605-4
96 Pos, 3 Row, 2.54mm Pitch, Male, Right Angle, Press-Fit Header Product overview: 215605-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-215605-4 can be used for catalog matching and distributor lookup.

96 Pos, 3 Row, 2.54mm Pitch, Male, Right Angle, Press-Fit Header Product overview: 215605-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-215605-4 can be used for catalog matching and distributor lookup.

Supplier's Site
96P.iec-C Male Conn Amp - Te Connectivity - 41AJ6245 - Newark, An Avnet Company
Chicago, IL, United States
96P.iec-C Male Conn Amp - Te Connectivity
41AJ6245
96P.iec-C Male Conn Amp - Te Connectivity 41AJ6245
96P.IEC-C MALE CONN

96P.IEC-C MALE CONN

Supplier's Site
Backplane Connectors - DIN 41612 - 215605-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
215605-4
Backplane Connectors - DIN 41612 215605-4
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
DIN 41612 - 215605-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
215605-4
DIN 41612 215605-4
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215605-4 A29053-ND 407-215605-4 41AJ6245 215605-4 215605-4
Product Name Eurocard Connectors Connectors, Interconnects Backplane Connectors DIN 41612 DIN 41612 Electronic Connector 96P.iec-C Male Conn Amp - Te Connectivity Backplane Connectors - DIN 41612 DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector Plug, Male Pins DIN Connector
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data