TE Connectivity Eurocard Connectors 215605-1

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 215605-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
215605-1
Eurocard Connectors 215605-1
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]
Buy Now
DIN 41612 - A102050-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A102050-ND
DIN 41612 A102050-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
DIN 41612 Connectors - 7188292 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188292
DIN 41612 Connectors 7188292
TE Connectivity 215605-1

TE Connectivity 215605-1

Supplier's Site
DIN 41612 Connectors - 7188292P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188292P
DIN 41612 Connectors 7188292P
Plug pcb 90deg 96w 3row 2.54mm Eurocard

Plug pcb 90deg 96w 3row 2.54mm Eurocard

Supplier's Site
Backplane Connectors - DIN 41612 - 215605-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
215605-1
Backplane Connectors - DIN 41612 215605-1
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215605-1 A102050-ND 7188292 7188292P 215605-1
Product Name Eurocard Connectors DIN 41612 DIN 41612 Connectors DIN 41612 Connectors Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector
Mounting Board Mount Through Hole, Right Angle Through hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 96 #
Unlock Full Specs
to access all available technical data