- Trained on our vast library of engineering resources.

TE Connectivity Applicators 2150288-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150288-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150288-1
Applicators 2150288-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.78 - 2.54 MM  [.07 - .1 INCH ] Wire Crimp Width : 1.14 MM  [.045 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.78 - 2.54 MM  [.07 - .1 INCH ]
  • Wire Crimp Width : 1.14 MM  [.045 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Crimpers
2150288-1
Crimpers 2150288-1
Crimpers OC-AT-E-FM-055F 090O-001-0034

Crimpers OC-AT-E-FM-055F 090O-001-0034

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150288-1 2150288-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 1855463-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
Applicators - 2150005-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
2 suppliers
Applicators - 2150254-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
2 suppliers
Hand Crimping Tools - 1579001-4 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details