TE Connectivity Applicators 2150156-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150156-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2150156-2
Applicators 2150156-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 3.3 MM  [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ]
  • Wire Crimp Width : 3.3 MM  [.13 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Crimpers
2150156-2
Crimpers 2150156-2
Crimpers OC-AT-E-FA-130F 155OV-001-0256

Crimpers OC-AT-E-FA-130F 155OV-001-0256

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150156-2 2150156-2
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 1855650-6 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
Hand Crimping Tools - 1579001-3 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Hand Crimping Tools - 1976143-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Electrical; Hand Tools
View Details
2 suppliers
Insertion & Extraction Tools - 1804030-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
4 suppliers