TE Connectivity Pluggable I/O Cable Assemblies 2142758-1

Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : .5 M  [.016 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote Datasheet
Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : .5 M  [.016 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142758-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142758-1
Pluggable I/O Cable Assemblies 2142758-1
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : .5 M  [.016 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly

Body Features


  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Number of Pluggable I/O Cable Assembly Positions : 4-Pair
  • Number of Power Positions : 0
  • Number of Signal Positions : 8
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Other


  • Cable Assembly Length : .5 M  [.016 FT ]

Product Type Features


  • Pluggable I/O Cable Assembly Cable Style : Discrete Pairs
  • Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Connector Type (End B) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Buy Now
Modular Connectors / Ethernet Connectors - 2142758-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2142758-1
Modular Connectors / Ethernet Connectors 2142758-1
Cable Assy, RJ.5 to RJ.5 shielded

Cable Assy, RJ.5 to RJ.5 shielded

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 2142758-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
2142758-1-ND
Modular/Ethernet Cables (RJ45, RJ11) 2142758-1-ND
Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 1.64' (500.0mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2142758-1 2142758-1 2142758-1-ND
Product Name Pluggable I/O Cable Assemblies Modular Connectors / Ethernet Connectors Modular/Ethernet Cables (RJ45, RJ11)
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2483A201-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers