TE Connectivity Circular Power Connectors 213850-1

Description
Configuration Features Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : B Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : B Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 213850-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
213850-1
Circular Power Connectors 213850-1
Configuration Features Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : B Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 37
  • Number of Power Positions : 0
  • Number of Signal Positions : 37
  • Reverse Numbering : With

Contact Features


  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 23
  • Housing Color : Black
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : Without
  • Polarization Code : B
  • Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Corby, Northants, United Kingdom
Compact Power Connectors
2602737
Compact Power Connectors 2602737
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Supplier's Site
Corby, Northants, United Kingdom
Compact Power Connectors
2602736
Compact Power Connectors 2602736
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Power Connectors Power Connectors
Product Number 213850-1 2602737
Product Name Circular Power Connectors Compact Power Connectors
Applications Residential
Mounting Style Cable Cable; Cable Mount
Standards / Certifications RoHS RoHS
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 2-6609952-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details