TE Connectivity USB Connectors 2129691-2

Description
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.25, .25, 5, 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.25, .25, 5, 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2129691-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2129691-2
USB Connectors 2129691-2
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.25, .25, 5, 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]

Body Features


  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.25, .25, 5, 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Mid Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board, Wire-to-Board
  • Grounding Options : PCB Ground
  • Integral Locking Latch : Without
  • USB Type : C
  • USB Version : 3.1 Gen 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder, Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2129691-2CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2129691-2CT-ND
USB, DVI, HDMI Connector Assemblies 17-2129691-2CT-ND
USB3.1 TYPE-C REC MID-MOUNT 0.48

USB3.1 TYPE-C REC MID-MOUNT 0.48

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2129691-2TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2129691-2TR-ND
USB, DVI, HDMI Connector Assemblies 17-2129691-2TR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2129691-2DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2129691-2DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2129691-2DKR-ND
USB3.1 TYPE-C REC MID-MOUNT 0.48

USB3.1 TYPE-C REC MID-MOUNT 0.48

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2129691-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2129691-2
Modular Connectors / Ethernet Connectors 2129691-2
USB3.1 TYPE-C REC MID-MOUNT 0.485 HYBRID

USB3.1 TYPE-C REC MID-MOUNT 0.485 HYBRID

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2129691-2 17-2129691-2CT-ND 2129691-2
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Modular Connectors / Ethernet Connectors
Connector Type USB; Wire to Board Connector Modular Connector and RJ Connector
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Current Rating 0.2 to 6.2 amps 0.2 to 6.2 amps
Unlock Full Specs
to access all available technical data