Manufacturer: TE Connectivity
Win Source Part Number: 905915-2129691-1
Operating Temperature Range: -30°C ~ 85°C
Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Package: Reel - TR
Mounting: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Family Name: 2129691
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -2129691-1-CSI, A122008CT, A122008TR, 2266-2129691-1TR, A122008DKR
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB 3.1 Type-C Rec Mid-Mount 0.485 Hybrid Connector Product overview: 2129691-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2129691-1 can be used for catalog matching and distributor lookup.
USB, 3.1 TYPE C, 24POS, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB, 3.1 TYPE C, 24POS, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
2129691-1 - USB3.1 TYPE-C REC MID-MOUNT 0.485 HYB
USB, 3.1 TYPE C, 24POS, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
USB Connectors USB 3.1 Type C Recpt Offset 0.485MM
CONN RCPT USB3.1 TYPEC 24POS SMD
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905915-2129691-1 | 2129691-1 | A122008CT-ND | 312-2129691-1 | 71Y6037 | 76AC4365 | 2129691-1 | 2129691-1 |
| Product Name | USB, DVI, HDMI Connectors - 2129691-1 | USB Connectors | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Usb, 3.1 Type C, 24Pos, Rcpt, Smt/th; Usb Connector Type Te Connectivity | 2129691-1 - Usb3.1 Type-C Rec Mid-Mount 0.485 Hyb Amp - Te Connectivity | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | USB | USB | |||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount, Through Hole Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | ||||
| Category | USB | |||||||
| Gender | Female / Jack | Female / Jack | ||||||
| Voltage Rating | 30 volts | 30 volts |