TE Connectivity Docking Connectors 2129390-2

Description
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129390-2 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129390-2
Docking Connectors 2129390-2
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]

Configuration Features


  • Number of Positions : 70
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 70
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .6
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .5 MM  [.021 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock, Screwlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount, Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Buy Now
D-Sub Connectors - 2129390-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129390-2
D-Sub Connectors 2129390-2
REC ASSY 0.5mm champ docking connector

REC ASSY 0.5mm champ docking connector

Buy Now
Centronics Connectors - A125061TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A125061TR-ND
Centronics Connectors A125061TR-ND
70 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

70 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2129390-2 2129390-2 A125061TR-ND
Product Name Docking Connectors D-Sub Connectors Centronics Connectors
Connector Type Wire to Board Connector D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data