TE Connectivity DisplayPort Connectors 2129320-3

Description
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : .6 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.4 MM  [.055 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : .6 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.4 MM  [.055 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Connectors - 2129320-3 - TE Connectivity
Berwyn, PA, United States
DisplayPort Connectors
2129320-3
DisplayPort Connectors 2129320-3
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : .6 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Screw Flange : Without Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.4 MM  [.055 INCH ]

Configuration Features


  • Number of Positions : 20
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : .6 MM  [.02 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Boardlock
  • Screw Flange : Without

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.4 MM  [.055 INCH ]
Buy Now
Audio & Video Connectors - 2129320-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2129320-3
Audio & Video Connectors 2129320-3
Mini Displayport Reverse Offset

Mini Displayport Reverse Offset

Buy Now
Audio & Video Connectors - 2129320-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2129320-3
Audio & Video Connectors 2129320-3
EXT DISPLAYPORT REC H

EXT DISPLAYPORT REC H

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
94V Electronic Connector
377-2129320-3
94V Electronic Connector 377-2129320-3
DisplayPort Connector, 20 Pos, Female, RA Solder, 94V-0 Product overview: 2129320-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2129320-3 can be used for catalog matching and distributor lookup.

DisplayPort Connector, 20 Pos, Female, RA Solder, 94V-0 Product overview: 2129320-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2129320-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A120537TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A120537TR-ND
USB, DVI, HDMI Connector Assemblies A120537TR-ND
DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle

DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A120537CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A120537CT-ND
USB, DVI, HDMI Connector Assemblies A120537CT-ND
DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle

DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1015106-2129320-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1015106-2129320-3
Connectors, Interconnects - USB, DVI, HDMI Connectors 1015106-2129320-3
Win Source Part Number: 1015106-2129320-3 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Pick and Place Connector Type: DisplayPort, Mini Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 20 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 400 Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Through Hole, Right Angle Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A120537CT,A120537TR, Q13057858,-2129320-3 -SI,A120537DKR Base Product Number: 2129320

Win Source Part Number: 1015106-2129320-3
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Pick and Place
Connector Type: DisplayPort, Mini
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 20
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 400
Mounting Feature: Horizontal
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A120537CT,A120537TR,Q13057858,-2129320-3-SI,A120537DKR
Base Product Number: 2129320

Buy Now Datasheet
Mini Displayport Reverse Offset Rohs Compliant Te Connectivity - 98X6518 - Newark, An Avnet Company
Chicago, IL, United States
Mini Displayport Reverse Offset Rohs Compliant Te Connectivity
98X6518
Mini Displayport Reverse Offset Rohs Compliant Te Connectivity 98X6518
MINI DISPLAYPORT REVERSE OFFSET ROHS COMPLIANT: YES

MINI DISPLAYPORT REVERSE OFFSET ROHS COMPLIANT: YES

Supplier's Site
Mini Displayport Conn, R/a Rcpt, 20Pos Rohs Compliant Te Connectivity - 74AJ8929 - Newark, An Avnet Company
Chicago, IL, United States
Mini Displayport Conn, R/a Rcpt, 20Pos Rohs Compliant Te Connectivity
74AJ8929
Mini Displayport Conn, R/a Rcpt, 20Pos Rohs Compliant Te Connectivity 74AJ8929
MINI DISPLAYPORT CONN, R/A RCPT, 20POS ROHS COMPLIANT: YES

MINI DISPLAYPORT CONN, R/A RCPT, 20POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2129320-3 2129320-3 2129320-3 377-2129320-3 A120537TR-ND 1015106-2129320-3 98X6518
Product Name DisplayPort Connectors Audio & Video Connectors 94V Electronic Connector USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors Mini Displayport Reverse Offset Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Audio / Video USB
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data