TE Connectivity Docking Connectors 2129261-1

Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129261-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129261-1
Docking Connectors 2129261-1
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Base Material : Stainless Steel

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 3
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ]
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder, Surface Mount
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
438-2129261-1
SMD Electronic Connector 438-2129261-1
Conn High Speed Champ Docking PL 40 POS 1.2mm/0.6mm Solder ST Thru-Hole/SMD 40 Terminal 1 Port T/R Product overview: 2129261-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129261-1 can be used for catalog matching and distributor lookup.

Conn High Speed Champ Docking PL 40 POS 1.2mm/0.6mm Solder ST Thru-Hole/SMD 40 Terminal 1 Port T/R Product overview: 2129261-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129261-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A108270TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108270TR-ND
Centronics Connectors A108270TR-ND
40 Position Plug Connector Surface Mount, Through Hole Solder

40 Position Plug Connector Surface Mount, Through Hole Solder

Buy Now Datasheet
Centronics Connectors - A108270CT-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108270CT-ND
Centronics Connectors A108270CT-ND
40 Position Plug Connector Surface Mount, Through Hole Solder

40 Position Plug Connector Surface Mount, Through Hole Solder

Buy Now Datasheet
Centronics Connectors - A108270DKR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108270DKR-ND
Centronics Connectors A108270DKR-ND
40 Position Plug Connector Surface Mount, Through Hole Solder

40 Position Plug Connector Surface Mount, Through Hole Solder

Buy Now Datasheet
D-Sub Connectors - 2129261-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129261-1
D-Sub Connectors 2129261-1
PLUG ASSY 0.6mm CHAMP DOCKING

PLUG ASSY 0.6mm CHAMP DOCKING

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2129261-1
D-Sub Connectors 2129261-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity - 08AH2119 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity
08AH2119
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity 08AH2119
PLUG ASSY 0.6MM CHAMP DOCKING ROHS COMPLIANT: YES

PLUG ASSY 0.6MM CHAMP DOCKING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity - 17AH5494 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity
17AH5494
Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity 17AH5494
PLUG ASSY 0.6MM CHAMP DOCKING ROHS COMPLIANT: YES

PLUG ASSY 0.6MM CHAMP DOCKING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Centronics Connectors - 2129261-1 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
2129261-1
Centronics Connectors 2129261-1
CONN PLUG 40POS SMD T/H SOLDER

CONN PLUG 40POS SMD T/H SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2129261-1 438-2129261-1 A108270TR-ND 2129261-1 2129261-1 08AH2119 2129261-1
Product Name Docking Connectors SMD Electronic Connector Centronics Connectors D-Sub Connectors D-Sub Connectors Plug Assy 0.6Mm Champ Docking Rohs Compliant Te Connectivity Centronics Connectors
Connector Type Wire to Board Connector Plug D-Sub Connector D-Sub Connector Centronics Connector
Termination Through Hole - Solder, Surface Mount Solder
Mounting Board Mount Surface Mount, Through Hole Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data