TE Connectivity Docking Connectors 2129260-1

Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129260-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129260-1
Docking Connectors 2129260-1
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Base Material : Stainless Steel

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 3
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ]
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 1.5 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2129260-1
Electronic Connector 438-2129260-1
(2129260-1) REC ASSY 0.6mm CHAMP DOCKING C Product overview: 2129260-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129260-1 can be used for catalog matching and distributor lookup.

(2129260-1) REC ASSY 0.6mm CHAMP DOCKING C Product overview: 2129260-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129260-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 2129260-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129260-1
D-Sub Connectors 2129260-1
REC ASSY 0.6mm CHAMP DOCKING C

REC ASSY 0.6mm CHAMP DOCKING C

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2129260-1
D-Sub Connectors 2129260-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - A108268TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108268TR-ND
Centronics Connectors A108268TR-ND
40 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

40 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet
Centronics Connectors - A108268CT-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108268CT-ND
Centronics Connectors A108268CT-ND
40 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

40 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet
Centronics Connectors - 1111-2129260-1CT-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1111-2129260-1CT-ND
Centronics Connectors 1111-2129260-1CT-ND
CONN RCPT 40POS R/A SOLDER

CONN RCPT 40POS R/A SOLDER

Buy Now Datasheet
Centronics Connectors - 1111-2129260-1TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1111-2129260-1TR-ND
Centronics Connectors 1111-2129260-1TR-ND
CONN RCPT 40POS R/A SOLDER

CONN RCPT 40POS R/A SOLDER

Buy Now Datasheet
Centronics Connectors - 1111-2129260-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1111-2129260-1DKR-ND
Centronics Connectors 1111-2129260-1DKR-ND
CONN RCPT 40POS R/A SOLDER

CONN RCPT 40POS R/A SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2129260-1 438-2129260-1 2129260-1 A108268TR-ND
Product Name Docking Connectors Electronic Connector D-Sub Connectors Centronics Connectors
Connector Type Wire to Board Connector D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data