TE Connectivity SATA & Micro SATA 2129115-1

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 2, 1.5, 1.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM , .8 MM  [.031 INCH , .039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.5 MM  [.059 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 2, 1.5, 1.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM , .8 MM  [.031 INCH , .039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.5 MM  [.059 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 2129115-1 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
2129115-1
SATA & Micro SATA 2129115-1
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 2, 1.5, 1.3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM , .8 MM  [.031 INCH , .039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 1.5 MM  [.059 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 31
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P + 18P
  • Contact Current Rating (Max) (AMP) : 2, 1.5, 1.3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Profile Height from PCB : 5.4 MM  [.212 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM , 1 MM , .8 MM  [.031 INCH , .039 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 1.5 MM  [.059 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 1.5 MM  [.059 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2129115-1TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2129115-1TR-ND
Pluggable Connector Assemblies 17-2129115-1TR-ND
PLUG ASSY, SLIMLINE SATA PLUS

PLUG ASSY, SLIMLINE SATA PLUS

Buy Now Datasheet
Audio & Video Connectors - 2129115-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2129115-1
Audio & Video Connectors 2129115-1
PLUG ASSY, SLIMLINE SATA PLUS

PLUG ASSY, SLIMLINE SATA PLUS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2129115-1 17-2129115-1TR-ND 2129115-1
Product Name SATA & Micro SATA Pluggable Connector Assemblies Audio & Video Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Plug Audio / Video
Termination Surface Mount, Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data