TE Connectivity USB Connectors 2108877-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP68 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP68 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2108877-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2108877-1
USB Connectors 2108877-1
Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP68 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IP68
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .75 MM  [.03 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364379-2108877-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364379-2108877-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364379-2108877-1
Win Source Part Number: 1364379-2108877-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Base Product Number: 2108877 Mounting Type: Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 30VAC/DC REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.5A, 1A, 1.8A Contact Finish: Palladium-Nickel Connector Type: USB - micro B Termination: Solder Insulation Color: Black Mounting Feature: Flange, Horizontal Gender: Receptacle Mating Cycles: 10000 Specifications: USB 2.0 Number of Contacts: 5 Number of Ports: 1 Shell/Shielding Material: Steel, Stainless

Win Source Part Number: 1364379-2108877-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Base Product Number: 2108877
Mounting Type: Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC/DC
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.5A, 1A, 1.8A
Contact Finish: Palladium-Nickel
Connector Type: USB - micro B
Termination: Solder
Insulation Color: Black
Mounting Feature: Flange, Horizontal
Gender: Receptacle
Mating Cycles: 10000
Specifications: USB 2.0
Number of Contacts: 5
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
I/O Connectors - 2108877-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2108877-1
I/O Connectors 2108877-1
MICRO USB, TYPE B, IP68

MICRO USB, TYPE B, IP68

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2108877-1
I/O Connectors 2108877-1
MULTI IO SSG

MULTI IO SSG

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2108877-1
I/O Connectors 2108877-1
I/O Connectors

I/O Connectors

Buy Now
USB Connectors - 9140100 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9140100
USB Connectors 9140100
TE Connectivity 2108877-1 USB Connector

TE Connectivity 2108877-1 USB Connector

Supplier's Site
USB Connectors - 1642200 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1642200
USB Connectors 1642200
TE Connectivity 2108877-1 USB Connector

TE Connectivity 2108877-1 USB Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
312-2108877-1
SMD Electronic Connector 312-2108877-1
USB-C Female Connector, 5 Pos, Gold/Nickel, RA SMD, Solder Product overview: 2108877-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2108877-1 can be used for catalog matching and distributor lookup.

USB-C Female Connector, 5 Pos, Gold/Nickel, RA SMD, Solder Product overview: 2108877-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2108877-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A121025TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121025TR-ND
USB, DVI, HDMI Connector Assemblies A121025TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A121025DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121025DKR-ND
USB, DVI, HDMI Connector Assemblies A121025DKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A121025CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121025CT-ND
USB, DVI, HDMI Connector Assemblies A121025CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Micro Usb, 2.0 Type B, Rcpt, Smt; Usb Connector Type Te Connectivity - 72Y7323 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Rcpt, Smt; Usb Connector Type Te Connectivity
72Y7323
Micro Usb, 2.0 Type B, Rcpt, Smt; Usb Connector Type Te Connectivity 72Y7323
MICRO USB, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO USB, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Micro Usb Conn, 2.0 Type B, Rcpt, Smd; Usb Connector Type Te Connectivity - 79Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smd; Usb Connector Type Te Connectivity
79Y5408
Micro Usb Conn, 2.0 Type B, Rcpt, Smd; Usb Connector Type Te Connectivity 79Y5408
MICRO USB CONN, 2.0 TYPE B, RCPT, SMD; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, RCPT, SMD; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2108877-1
USB Connectors 2108877-1
USB Connectors 5P SS R/A RECEP SURF MNT MICRO USB

USB Connectors 5P SS R/A RECEP SURF MNT MICRO USB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2108877-1 1364379-2108877-1 2108877-1 9140100 312-2108877-1 A121025TR-ND 72Y7323 2108877-1
Product Name USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies I/O Connectors USB Connectors SMD Electronic Connector USB, DVI, HDMI Connector Assemblies Micro Usb, 2.0 Type B, Rcpt, Smt; Usb Connector Type Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB B USB - micro B Micro Connector and Nano Connector; USB USB
Termination Surface Mount Solder Solder SMD/SMT
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface mount Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data