TE Connectivity High Speed Backplane Connectors 2102870-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102870-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102870-1
High Speed Backplane Connectors 2102870-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .75

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102870-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102870-1
Backplane Connectors 2102870-1
DC, 7Row, Right End, MULTIGIG RT 2R

DC, 7Row, Right End, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102870-1
Backplane Connectors 2102870-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102870-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102870-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102870-1
DC, 7ROW, RIGHT END, MULTIGIG

DC, 7ROW, RIGHT END, MULTIGIG

Buy Now
Connector, Card Edge, Plug, 112 Position, 1.8Mm; Product Range Te Connectivity - 85W3320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Card Edge, Plug, 112 Position, 1.8Mm; Product Range Te Connectivity
85W3320
Connector, Card Edge, Plug, 112 Position, 1.8Mm; Product Range Te Connectivity 85W3320
CONNECTOR, CARD EDGE, PLUG, 112 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

CONNECTOR, CARD EDGE, PLUG, 112 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102870-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102870-1
Backplane Connectors - Specialized 2102870-1
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102870-1 2102870-1 2102870-1 85W3320 2102870-1
Product Name High Speed Backplane Connectors Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Connector, Card Edge, Plug, 112 Position, 1.8Mm; Product Range Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.8 amps
Contact Pitch 1.9 mm (0.0750 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data