TE Connectivity High Speed Backplane Connectors 2102247-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102247-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102247-1
High Speed Backplane Connectors 2102247-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102247-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102247-1
Backplane Connectors 2102247-1
Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102247-1
Backplane Connectors 2102247-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2102247-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2102247-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2102247-1
Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Buy Now
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Te Connectivity - 98X6168 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Te Connectivity
98X6168
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Te Connectivity 98X6168
Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Supplier's Site
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Amp - Te Connectivity - 76AC4209 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Amp - Te Connectivity
76AC4209
Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Amp - Te Connectivity 76AC4209
Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Fortis Zd 3PR EMI Assy RA Diff 93/7 SnPb

Supplier's Site
Backplane Connectors - Specialized - 2102247-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102247-1
Backplane Connectors - Specialized 2102247-1
CONN HEADER 90POS EDGE MNT

CONN HEADER 90POS EDGE MNT

Supplier's Site Datasheet
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole - 790-2102247-1 - Utmel Electronic Limited
Hong Kong, China
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole
790-2102247-1
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole 790-2102247-1
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole

Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2102247-1 2102247-1 2102247-1 98X6168 2102247-1 790-2102247-1
Product Name High Speed Backplane Connectors Backplane Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Fortis Zd 3Pr Emi Assy Ra Diff 93/7 Snpb Te Connectivity Backplane Connectors - Specialized Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole
Category Board to Board Connector Card Edge Connector
Mounting Panel Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data