TE Connectivity Data Bus Terminators 210033-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 210033-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
210033-000
Data Bus Terminators 210033-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 3000

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 210033-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 005023-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 023638-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 294343-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 148308-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details